NSI Industries LLC DC Linear Power Supply TA606

Description
SINGLE DC OUTPUT TYPE UL APPROVAL SIGNALING DEVICE APPLICATION ENCLOSED CONSTRUCTION 600 MILLIAMPERE OUTPUT CURRENT 24 VDC OUTPUT VOLTAGE 117 VAC NOMINAL INPUT VOLTAGE TORK ALERT[TM] BRAND
Datasheet
Description
SINGLE DC OUTPUT TYPE UL APPROVAL SIGNALING DEVICE APPLICATION ENCLOSED CONSTRUCTION 600 MILLIAMPERE OUTPUT CURRENT 24 VDC OUTPUT VOLTAGE 117 VAC NOMINAL INPUT VOLTAGE TORK ALERT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Linear Power Supply - TA606 - NSI Industries LLC
Huntersville, NC, USA
DC Linear Power Supply
TA606
DC Linear Power Supply TA606
SINGLE DC OUTPUT TYPE UL APPROVAL SIGNALING DEVICE APPLICATION ENCLOSED CONSTRUCTION 600 MILLIAMPERE OUTPUT CURRENT 24 VDC OUTPUT VOLTAGE 117 VAC NOMINAL INPUT VOLTAGE TORK ALERT[TM] BRAND
  • SINGLE DC OUTPUT TYPE
  • UL APPROVAL
  • SIGNALING DEVICE APPLICATION
  • ENCLOSED CONSTRUCTION
  • 600 MILLIAMPERE OUTPUT CURRENT
  • 24 VDC OUTPUT VOLTAGE
  • 117 VAC NOMINAL INPUT VOLTAGE
  • TORK ALERT[TM] BRAND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Power Supplies
Product Number TA606
Product Name DC Linear Power Supply
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details