Bluetools 005-9753

Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor 360 Degree Angle Drill, T-9753, is designed to insure precision holes for critical application. Taylor's 90 degree angle head can be rotated 360 degrees by simply loosening one bolt. With the addition of the optional 1/8" drill chuck, the uses for this tool are endless! This right angle aircraft drill has smooth, quiet operation, and it is compact and lightweight, especially made for hard-to-reach areas. The Taylor T9753 Aircraft Drill has a grease fitting in the head and gear case, which allow for proper lubrication. The 90 degee angle housing is made from solid stock. The Taylor 9753 Aircraft Angle Drill is the perfect tool for the job! .3 HP 2800 RPM Chuck: 1/4" Uses 1/4-28 threaded drill bits Rear exhaust Length 10.8" Weight: 2 lb. perfect for tight spaces 1/8" Drill Chuck: Order No. 005-9750C Call BlueTools at 336-282-2020 to order your Taylor T-9753 1/4" 360 Degree Angle Drill today!
Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor 360 Degree Angle Drill, T-9753, is designed to insure precision holes for critical application. Taylor's 90 degree angle head can be rotated 360 degrees by simply loosening one bolt. With the addition of the optional 1/8" drill chuck, the uses for this tool are endless! This right angle aircraft drill has smooth, quiet operation, and it is compact and lightweight, especially made for hard-to-reach areas. The Taylor T9753 Aircraft Drill has a grease fitting in the head and gear case, which allow for proper lubrication. The 90 degee angle housing is made from solid stock. The Taylor 9753 Aircraft Angle Drill is the perfect tool for the job! .3 HP 2800 RPM Chuck: 1/4" Uses 1/4-28 threaded drill bits Rear exhaust Length 10.8" Weight: 2 lb. perfect for tight spaces 1/8" Drill Chuck: Order No. 005-9750C Call BlueTools at 336-282-2020 to order your Taylor T-9753 1/4" 360 Degree Angle Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-9753 -  - Bluetools
Greensboro, NC, USA
005-9753
005-9753
Primarily used in the aircraft manufacturing and repair industry, the Taylor 360 Degree Angle Drill, T-9753, is designed to insure precision holes for critical application. Taylor's 90 degree angle head can be rotated 360 degrees by simply loosening one bolt. With the addition of the optional 1/8" drill chuck, the uses for this tool are endless! This right angle aircraft drill has smooth, quiet operation, and it is compact and lightweight, especially made for hard-to-reach areas. The Taylor T9753 Aircraft Drill has a grease fitting in the head and gear case, which allow for proper lubrication. The 90 degee angle housing is made from solid stock. The Taylor 9753 Aircraft Angle Drill is the perfect tool for the job! .3 HP 2800 RPM Chuck: 1/4" Uses 1/4-28 threaded drill bits Rear exhaust Length 10.8" Weight: 2 lb. perfect for tight spaces 1/8" Drill Chuck: Order No. 005-9750C Call BlueTools at 336-282-2020 to order your Taylor T-9753 1/4" 360 Degree Angle Drill today!

Primarily used in the aircraft manufacturing and repair industry, the Taylor 360 Degree Angle Drill, T-9753, is designed to insure precision holes for critical application. Taylor's 90 degree angle head can be rotated 360 degrees by simply loosening one bolt. With the addition of the optional 1/8" drill chuck, the uses for this tool are endless! This right angle aircraft drill has smooth, quiet operation, and it is compact and lightweight, especially made for hard-to-reach areas. The Taylor T9753 Aircraft Drill has a grease fitting in the head and gear case, which allow for proper lubrication. The 90 degee angle housing is made from solid stock. The Taylor 9753 Aircraft Angle Drill is the perfect tool for the job!

  • .3 HP
  • 2800 RPM
  • Chuck: 1/4"
  • Uses 1/4-28 threaded drill bits
  • Rear exhaust
  • Length 10.8"
  • Weight: 2 lb.
  • perfect for tight spaces
  • 1/8" Drill Chuck: Order No. 005-9750C

Call BlueTools at 336-282-2020 to order your Taylor T-9753 1/4" 360 Degree Angle Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-9753
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
18Volt ONE+ 1/2
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 3.65 lbs (1.66 kg)
View Details
20V MAX* XR Lithium Ion Brushless Compact Hammerdrill Kit - DCD795D2 - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 2800 rpm
View Details