Bluetools 005-7788N

Description
The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. 3/8" chuck 2500 RPM, non-reversible Length 7" Weight 2 lbs. Spindle offset 3/4" Variable speed Rear Exhaust
Description
The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. 3/8" chuck 2500 RPM, non-reversible Length 7" Weight 2 lbs. Spindle offset 3/4" Variable speed Rear Exhaust

Suppliers

Company
Product
Description
Supplier Links
005-7788N -  - Bluetools
Greensboro, NC, USA
005-7788N
005-7788N
The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. 3/8" chuck 2500 RPM, non-reversible Length 7" Weight 2 lbs. Spindle offset 3/4" Variable speed Rear Exhaust

The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling.

  • 3/8" chuck
  • 2500 RPM, non-reversible
  • Length 7"
  • Weight 2 lbs.
  • Spindle offset 3/4"
  • Variable speed
  • Rear Exhaust
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7788N
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
6302H - 1/2" Drill - 6302H - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 11.25 inch (286 mm)
View Details
Slow Speed Electric Drill - EHB 32/2.2 R/RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details