Bluetools 005-7701D

Description
The Taylor Pnumatic Inline Drill, T-7701D, is lightweight and easy to maneuver with a teasing throttle. With a built-in regulator and planetary gear system, the Taylor T-7701D straight handle air drill is designed to provide years of trouble-free service. The Taylor air controlled inline drill has a 2500 RPM motor, which is useful for drilling, grinding and wire brushing. Call BlueTools.com to order the perfect pneumatic inline drill for your particular application! RPM: 2500 Drill Chuck: 3/8" Weight: 2-3/4 lb. Length: 7-3/4" Air Pressure: 90 PSI
Description
The Taylor Pnumatic Inline Drill, T-7701D, is lightweight and easy to maneuver with a teasing throttle. With a built-in regulator and planetary gear system, the Taylor T-7701D straight handle air drill is designed to provide years of trouble-free service. The Taylor air controlled inline drill has a 2500 RPM motor, which is useful for drilling, grinding and wire brushing. Call BlueTools.com to order the perfect pneumatic inline drill for your particular application! RPM: 2500 Drill Chuck: 3/8" Weight: 2-3/4 lb. Length: 7-3/4" Air Pressure: 90 PSI

Suppliers

Company
Product
Description
Supplier Links
005-7701D -  - Bluetools
Greensboro, NC, USA
005-7701D
005-7701D
The Taylor Pnumatic Inline Drill, T-7701D, is lightweight and easy to maneuver with a teasing throttle. With a built-in regulator and planetary gear system, the Taylor T-7701D straight handle air drill is designed to provide years of trouble-free service. The Taylor air controlled inline drill has a 2500 RPM motor, which is useful for drilling, grinding and wire brushing. Call BlueTools.com to order the perfect pneumatic inline drill for your particular application! RPM: 2500 Drill Chuck: 3/8" Weight: 2-3/4 lb. Length: 7-3/4" Air Pressure: 90 PSI

The Taylor Pnumatic Inline Drill, T-7701D, is lightweight and easy to maneuver with a teasing throttle. With a built-in regulator and planetary gear system, the Taylor T-7701D straight handle air drill is designed to provide years of trouble-free service. The Taylor air controlled inline drill has a 2500 RPM motor, which is useful for drilling, grinding and wire brushing. Call BlueTools.com to order the perfect pneumatic inline drill for your particular application!

  • RPM: 2500
  • Drill Chuck: 3/8"
  • Weight: 2-3/4 lb.
  • Length: 7-3/4"
  • Air Pressure: 90 PSI
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7701D
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889711 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 1946510 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
Chuck Size 0.5000 inch (12.7 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 1670-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details