Bluetools 005-7788HRK

Description
The Taylor 1/2" Pistol Grip Reversible Drill, T-7788HRK, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788HR, but with a Jacobs keyless chuck. The Taylor 1/2" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 1/2" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788HRK, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. The Taylor 1/2" pneumatic dill comes with a side handle to provide the operator with greater stability, control, and safety. Jacobs keyless chuck Drill Chuck: 1/2" 500 RPM 0.5 HP Length: 8-3/4" Weight: 3-1/2 lbs. Spindle offset 3/4" Variable speed
Description
The Taylor 1/2" Pistol Grip Reversible Drill, T-7788HRK, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788HR, but with a Jacobs keyless chuck. The Taylor 1/2" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 1/2" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788HRK, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. The Taylor 1/2" pneumatic dill comes with a side handle to provide the operator with greater stability, control, and safety. Jacobs keyless chuck Drill Chuck: 1/2" 500 RPM 0.5 HP Length: 8-3/4" Weight: 3-1/2 lbs. Spindle offset 3/4" Variable speed

Suppliers

Company
Product
Description
Supplier Links
005-7788HRK -  - Bluetools
Greensboro, NC, USA
005-7788HRK
005-7788HRK
The Taylor 1/2" Pistol Grip Reversible Drill, T-7788HRK, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788HR, but with a Jacobs keyless chuck. The Taylor 1/2" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 1/2" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788HRK, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. The Taylor 1/2" pneumatic dill comes with a side handle to provide the operator with greater stability, control, and safety. Jacobs keyless chuck Drill Chuck: 1/2" 500 RPM 0.5 HP Length: 8-3/4" Weight: 3-1/2 lbs. Spindle offset 3/4" Variable speed

The Taylor 1/2" Pistol Grip Reversible Drill, T-7788HRK, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788HR, but with a Jacobs keyless chuck. The Taylor 1/2" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 1/2" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788HRK, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. The Taylor 1/2" pneumatic dill comes with a side handle to provide the operator with greater stability, control, and safety.

  • Jacobs keyless chuck
  • Drill Chuck: 1/2"
  • 500 RPM
  • 0.5 HP
  • Length: 8-3/4"
  • Weight: 3-1/2 lbs.
  • Spindle offset 3/4"
  • Variable speed
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7788HRK
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
DP4002 - 1/2" Drill - DP4002 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 12 inch (305 mm)
Amps 7 amps
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Impact Drivers - 264121 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.2500 inch (6.35 mm)
RPM 3900 rpm
View Details