Bluetools 005-9750EX

Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill is designed to insure precision holes for critical application. With an overall length of 13-1/4", the Taylor T9750EX gets into areas where standard length threaded drill motors will not. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle T9750EX aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 13-1/4" Weight: 1.8 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill today!
Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill is designed to insure precision holes for critical application. With an overall length of 13-1/4", the Taylor T9750EX gets into areas where standard length threaded drill motors will not. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle T9750EX aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 13-1/4" Weight: 1.8 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-9750EX -  - Bluetools
Greensboro, NC, USA
005-9750EX
005-9750EX
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill is designed to insure precision holes for critical application. With an overall length of 13-1/4", the Taylor T9750EX gets into areas where standard length threaded drill motors will not. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle T9750EX aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 13-1/4" Weight: 1.8 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill today!

Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill is designed to insure precision holes for critical application. With an overall length of 13-1/4", the Taylor T9750EX gets into areas where standard length threaded drill motors will not. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle T9750EX aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head.

  • .33 HP
  • 2800 RPM
  • Spindle: 1/4"-28 female thread
  • Head height 1 1/16", Width: .67"
  • Uses 1/4-28 threaded drill bits
  • Rear exhaust
  • Length 13-1/4"
  • Weight: 1.8 lbs.
  • perfect for tight spaces
  • Imported

Call BlueTools at 336-282-2020 to order your Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-9750EX
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.88 inch (276 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2404-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 1.25 inch (31.75 mm)
RPM 250 rpm
View Details