Bluetools 005-7788FK

Description
The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled keyless chuck drill features variable speed, rear exhaust, and lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Non-reversible Length: 7" Weight: 2 lbs. Spindle offset 3/4"
Description
The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled keyless chuck drill features variable speed, rear exhaust, and lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Non-reversible Length: 7" Weight: 2 lbs. Spindle offset 3/4"

Suppliers

Company
Product
Description
Supplier Links
005-7788FK -  - Bluetools
Greensboro, NC, USA
005-7788FK
005-7788FK
The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled keyless chuck drill features variable speed, rear exhaust, and lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Non-reversible Length: 7" Weight: 2 lbs. Spindle offset 3/4"

The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs that need extra power. The pneumatic 3/8" Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled keyless chuck drill features variable speed, rear exhaust, and lightweight aluminum handle.

  • 3/8" chuck
  • 2500 RPM
  • 0.5 HP
  • Non-reversible
  • Length: 7"
  • Weight: 2 lbs.
  • Spindle offset 3/4"
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7788FK
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 2403-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered
RPM 0.0 to 1700 rpm
View Details
Pistolgrip Drill, Power Output 290 W (.39 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
BHR202 - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer Kit; Accepts SDS-PLUS Bits - BHR202 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details