Bluetools 005-7788R

Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor T7788R reversible drill features variable speed, rear exhaust, and a lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Length: 7" Weight: 2 lbs. Spindle offset: 3/4" Reversible
Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor T7788R reversible drill features variable speed, rear exhaust, and a lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Length: 7" Weight: 2 lbs. Spindle offset: 3/4" Reversible

Suppliers

Company
Product
Description
Supplier Links
005-7788R -  - Bluetools
Greensboro, NC, USA
005-7788R
005-7788R
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor T7788R reversible drill features variable speed, rear exhaust, and a lightweight aluminum handle. 3/8" chuck 2500 RPM 0.5 HP Length: 7" Weight: 2 lbs. Spindle offset: 3/4" Reversible

The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor T7788R reversible drill features variable speed, rear exhaust, and a lightweight aluminum handle.

  • 3/8" chuck
  • 2500 RPM
  • 0.5 HP
  • Length: 7"
  • Weight: 2 lbs.
  • Spindle offset: 3/4"
  • Reversible
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7788R
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details
Impact Drivers - 352037 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
RPM 1100 to 3000 rpm
View Details
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 2800 rpm
View Details