Bluetools 005-7888A

Description
The Taylor pneumatic mini palm drill, T-7888A, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888A, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this T7888A mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 4500 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888A Mini Palm Drill today!
Description
The Taylor pneumatic mini palm drill, T-7888A, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888A, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this T7888A mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 4500 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888A Mini Palm Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-7888A -  - Bluetools
Greensboro, NC, USA
005-7888A
005-7888A
The Taylor pneumatic mini palm drill, T-7888A, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888A, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this T7888A mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 4500 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888A Mini Palm Drill today!

The Taylor pneumatic mini palm drill, T-7888A, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888A, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this T7888A mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger.

  • 0.30 HP
  • 4500 RPM
  • 1/4" chuck and key
  • Length: 6"
  • Weight: 1.25 lbs.
  • Rear Exhaust

Call BlueTools at 1-336-282-2020 to order a Taylor T-7888A Mini Palm Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7888A
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
HR2432 - 1" Rotary Hammer ; Accepts SDS-PLUS Bits - HR2432 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16 inch (406 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 1610-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
RPM 650 rpm
View Details