Bluetools 005-7787RN

Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor 90 Degree Reversible Angle Drill, T-7787RN, is designed to insure precision holes for critical application. Taylor's T-7787RN, with its angle head, is the perfect tool for working in confined spaces because it is compact and lightweight. A variable speed lever gives precise speed control, yet there is plenty of power for the tough jobs. Built to last, the T7787R Angle Drill has quality hardened gears. Reversing at the touch of a button, the Taylor 7787RN Aircraft Angle Drill is the perfect tool for the job! .5 HP 1400 RPM 3/8" Jacobs chuck and key Variable Speed Rear exhaust Length 8.25" Weight: 2 lb. perfect for tight spaces Call BlueTools at 336-282-2020 to order your Taylor 90 Degree Reversible Angle Drill, T-7787RN today!
Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor 90 Degree Reversible Angle Drill, T-7787RN, is designed to insure precision holes for critical application. Taylor's T-7787RN, with its angle head, is the perfect tool for working in confined spaces because it is compact and lightweight. A variable speed lever gives precise speed control, yet there is plenty of power for the tough jobs. Built to last, the T7787R Angle Drill has quality hardened gears. Reversing at the touch of a button, the Taylor 7787RN Aircraft Angle Drill is the perfect tool for the job! .5 HP 1400 RPM 3/8" Jacobs chuck and key Variable Speed Rear exhaust Length 8.25" Weight: 2 lb. perfect for tight spaces Call BlueTools at 336-282-2020 to order your Taylor 90 Degree Reversible Angle Drill, T-7787RN today!

Suppliers

Company
Product
Description
Supplier Links
005-7787RN -  - Bluetools
Greensboro, NC, USA
005-7787RN
005-7787RN
Primarily used in the aircraft manufacturing and repair industry, the Taylor 90 Degree Reversible Angle Drill, T-7787RN, is designed to insure precision holes for critical application. Taylor's T-7787RN, with its angle head, is the perfect tool for working in confined spaces because it is compact and lightweight. A variable speed lever gives precise speed control, yet there is plenty of power for the tough jobs. Built to last, the T7787R Angle Drill has quality hardened gears. Reversing at the touch of a button, the Taylor 7787RN Aircraft Angle Drill is the perfect tool for the job! .5 HP 1400 RPM 3/8" Jacobs chuck and key Variable Speed Rear exhaust Length 8.25" Weight: 2 lb. perfect for tight spaces Call BlueTools at 336-282-2020 to order your Taylor 90 Degree Reversible Angle Drill, T-7787RN today!

Primarily used in the aircraft manufacturing and repair industry, the Taylor 90 Degree Reversible Angle Drill, T-7787RN, is designed to insure precision holes for critical application. Taylor's T-7787RN, with its angle head, is the perfect tool for working in confined spaces because it is compact and lightweight. A variable speed lever gives precise speed control, yet there is plenty of power for the tough jobs. Built to last, the T7787R Angle Drill has quality hardened gears. Reversing at the touch of a button, the Taylor 7787RN Aircraft Angle Drill is the perfect tool for the job!

  • .5 HP
  • 1400 RPM
  • 3/8" Jacobs chuck and key
  • Variable Speed
  • Rear exhaust
  • Length 8.25"
  • Weight: 2 lb.
  • perfect for tight spaces

Call BlueTools at 336-282-2020 to order your Taylor 90 Degree Reversible Angle Drill, T-7787RN today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7787RN
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Pistolgrip Drill, Power Output 170 / 210 W (.23 - .28 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
BHP452Z - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill (Tool Only) - BHP452Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
18V Ni-Cd Drill Kit - P835 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Battery Voltage 18 volts
View Details