Bluetools 005-9888

Description
The Taylor 1/4" Pistol Grip Drill, T-9888, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Pocket Drill is a lightweight, quality air drill, which is an excellent tool for aircraft work. The Taylor T-9888 has a great teasing throttle control and a multi-direction exhaust cover to channel exhaust with ease. A comforatable cushion grip and quiet operation make this the perfect 1/4" Palm Drill. This pneumatic air drill comes standard with 1/4" chuck. The T-9888 is also available with a Hi-Precision Chuck, a 1/4" Metal Keyless Chuck, or a 1/4" composite keyless chuck. Chuck: 1/4" Non-Reversible Throttle Control HP: 0.33 RPM: 2700 Length: 7" Weight: 1.5 lbs. Variable speed Rear Exhaust Hi-Precision Chuck: Order No. 005-9888R1B 1/4" Metal Keyless Chuck: Order No. 005-9888MK 1/4" Composite Keyless Chuck: Order No. 005-9888RK Call BlueTools at 336-282-2020 to order your Taylor T-9888 1/4" Variable Speed Pocket Drill today!
Description
The Taylor 1/4" Pistol Grip Drill, T-9888, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Pocket Drill is a lightweight, quality air drill, which is an excellent tool for aircraft work. The Taylor T-9888 has a great teasing throttle control and a multi-direction exhaust cover to channel exhaust with ease. A comforatable cushion grip and quiet operation make this the perfect 1/4" Palm Drill. This pneumatic air drill comes standard with 1/4" chuck. The T-9888 is also available with a Hi-Precision Chuck, a 1/4" Metal Keyless Chuck, or a 1/4" composite keyless chuck. Chuck: 1/4" Non-Reversible Throttle Control HP: 0.33 RPM: 2700 Length: 7" Weight: 1.5 lbs. Variable speed Rear Exhaust Hi-Precision Chuck: Order No. 005-9888R1B 1/4" Metal Keyless Chuck: Order No. 005-9888MK 1/4" Composite Keyless Chuck: Order No. 005-9888RK Call BlueTools at 336-282-2020 to order your Taylor T-9888 1/4" Variable Speed Pocket Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-9888 -  - Bluetools
Greensboro, NC, USA
005-9888
005-9888
The Taylor 1/4" Pistol Grip Drill, T-9888, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Pocket Drill is a lightweight, quality air drill, which is an excellent tool for aircraft work. The Taylor T-9888 has a great teasing throttle control and a multi-direction exhaust cover to channel exhaust with ease. A comforatable cushion grip and quiet operation make this the perfect 1/4" Palm Drill. This pneumatic air drill comes standard with 1/4" chuck. The T-9888 is also available with a Hi-Precision Chuck, a 1/4" Metal Keyless Chuck, or a 1/4" composite keyless chuck. Chuck: 1/4" Non-Reversible Throttle Control HP: 0.33 RPM: 2700 Length: 7" Weight: 1.5 lbs. Variable speed Rear Exhaust Hi-Precision Chuck: Order No. 005-9888R1B 1/4" Metal Keyless Chuck: Order No. 005-9888MK 1/4" Composite Keyless Chuck: Order No. 005-9888RK Call BlueTools at 336-282-2020 to order your Taylor T-9888 1/4" Variable Speed Pocket Drill today!

The Taylor 1/4" Pistol Grip Drill, T-9888, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Pocket Drill is a lightweight, quality air drill, which is an excellent tool for aircraft work. The Taylor T-9888 has a great teasing throttle control and a multi-direction exhaust cover to channel exhaust with ease. A comforatable cushion grip and quiet operation make this the perfect 1/4" Palm Drill. This pneumatic air drill comes standard with 1/4" chuck. The T-9888 is also available with a Hi-Precision Chuck, a 1/4" Metal Keyless Chuck, or a 1/4" composite keyless chuck.

  • Chuck: 1/4"
  • Non-Reversible
  • Throttle Control
  • HP: 0.33
  • RPM: 2700
  • Length: 7"
  • Weight: 1.5 lbs.
  • Variable speed
  • Rear Exhaust
  • Hi-Precision Chuck: Order No. 005-9888R1B
  • 1/4" Metal Keyless Chuck: Order No. 005-9888MK
  • 1/4" Composite Keyless Chuck: Order No. 005-9888RK

Call BlueTools at 336-282-2020 to order your Taylor T-9888 1/4" Variable Speed Pocket Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-9888
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details
4,000 rpm VSR Drywall Scrugun - DW272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.3 amps
View Details
Electric Portable Drill - 2604-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details