Bluetools 005-7788K

Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788K, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788R, but with a Jacobs keyless chuck. The Taylor 3/8" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788K, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. Jacobs keyless chuck 2500 RPM Length: 7-1/4" Weight: 2 lbs. Spindle offset 3/4" Variable speed
Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788K, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788R, but with a Jacobs keyless chuck. The Taylor 3/8" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788K, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. Jacobs keyless chuck 2500 RPM Length: 7-1/4" Weight: 2 lbs. Spindle offset 3/4" Variable speed

Suppliers

Company
Product
Description
Supplier Links
005-7788K -  - Bluetools
Greensboro, NC, USA
005-7788K
005-7788K
The Taylor 3/8" Pistol Grip Reversible Drill, T-7788K, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788R, but with a Jacobs keyless chuck. The Taylor 3/8" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788K, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle. Jacobs keyless chuck 2500 RPM Length: 7-1/4" Weight: 2 lbs. Spindle offset 3/4" Variable speed

The Taylor 3/8" Pistol Grip Reversible Drill, T-7788K, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788R, but with a Jacobs keyless chuck. The Taylor 3/8" Reversible Drill with keyless chuck is great for those tough jobs that need extra power. The 3/8" pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. The air controlled Taylor Drill, T7788K, features rear exhaust, a convenient forward and reverse lever, and a lightweight aluminum handle.

  • Jacobs keyless chuck
  • 2500 RPM
  • Length: 7-1/4"
  • Weight: 2 lbs.
  • Spindle offset 3/4"
  • Variable speed
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7788K
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 0300-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details