Bluetools 005-7768R

Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality air drill for production use. The T7768R pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. This pneumatic air drill comes standard with an upgraded Jacobs 41B drill chuck with a range of 0 to 3/8" and superior holding power. With variable speed and three gear system, the Taylor T-7768R is our best 3/8" air controlled reversible drill! Chuck Range: 0 - 3/8" 1800 RPM Length: 7" Weight: 3 lbs. Variable speed Rear Exhaust
Description
The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality air drill for production use. The T7768R pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. This pneumatic air drill comes standard with an upgraded Jacobs 41B drill chuck with a range of 0 to 3/8" and superior holding power. With variable speed and three gear system, the Taylor T-7768R is our best 3/8" air controlled reversible drill! Chuck Range: 0 - 3/8" 1800 RPM Length: 7" Weight: 3 lbs. Variable speed Rear Exhaust

Suppliers

Company
Product
Description
Supplier Links
005-7768R -  - Bluetools
Greensboro, NC, USA
005-7768R
005-7768R
The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality air drill for production use. The T7768R pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. This pneumatic air drill comes standard with an upgraded Jacobs 41B drill chuck with a range of 0 to 3/8" and superior holding power. With variable speed and three gear system, the Taylor T-7768R is our best 3/8" air controlled reversible drill! Chuck Range: 0 - 3/8" 1800 RPM Length: 7" Weight: 3 lbs. Variable speed Rear Exhaust

The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality air drill for production use. The T7768R pneumatic Drill is an excellent tool for honing, reaming, wire brushing, hole sawing and heavy duty drilling. This pneumatic air drill comes standard with an upgraded Jacobs 41B drill chuck with a range of 0 to 3/8" and superior holding power. With variable speed and three gear system, the Taylor T-7768R is our best 3/8" air controlled reversible drill!

  • Chuck Range: 0 - 3/8"
  • 1800 RPM
  • Length: 7"
  • Weight: 3 lbs.
  • Variable speed
  • Rear Exhaust
Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7768R
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
6349DWDE - 18V MXT Cordless 1/2" Driver-Drill Kit - 6349DWDE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Electric Drill - EHB 20/2.4 S - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details