Bluetools 005-9751

Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9751 45 Degree Threaded Drill is designed to insure precision holes for critical application. Taylor's 45 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The 45 degree aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. The Taylor 45 degree threaded drill, T-9751 is super small - yet super powerful! .33 HP 2800 RPM Spindle: 1/4"-28 female thread Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Quality imported tool Call BlueTools at 336-282-2020 to order your Taylor T-9751 45 Degree Aircraft Drill today!
Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9751 45 Degree Threaded Drill is designed to insure precision holes for critical application. Taylor's 45 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The 45 degree aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. The Taylor 45 degree threaded drill, T-9751 is super small - yet super powerful! .33 HP 2800 RPM Spindle: 1/4"-28 female thread Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Quality imported tool Call BlueTools at 336-282-2020 to order your Taylor T-9751 45 Degree Aircraft Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-9751 -  - Bluetools
Greensboro, NC, USA
005-9751
005-9751
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9751 45 Degree Threaded Drill is designed to insure precision holes for critical application. Taylor's 45 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The 45 degree aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. The Taylor 45 degree threaded drill, T-9751 is super small - yet super powerful! .33 HP 2800 RPM Spindle: 1/4"-28 female thread Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Quality imported tool Call BlueTools at 336-282-2020 to order your Taylor T-9751 45 Degree Aircraft Drill today!

Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9751 45 Degree Threaded Drill is designed to insure precision holes for critical application. Taylor's 45 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The 45 degree aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. The Taylor 45 degree threaded drill, T-9751 is super small - yet super powerful!

  • .33 HP
  • 2800 RPM
  • Spindle: 1/4"-28 female thread
  • Uses 1/4-28 threaded drill bits
  • Rear exhaust
  • Length 9-3/4"
  • Weight: 1.6 lbs.
  • perfect for tight spaces
  • Quality imported tool

Call BlueTools at 336-282-2020 to order your Taylor T-9751 45 Degree Aircraft Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-9751
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Impact Drivers - 1954821 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
Chuck Size 0.2500 inch (6.35 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 0100-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
View Details