Bluetools 005-9750

Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750 90 Degree Aircraft Drill is designed to insure precision holes for critical application. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750 90 Degree Aircraft Drill today!
Description
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750 90 Degree Aircraft Drill is designed to insure precision holes for critical application. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750 90 Degree Aircraft Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-9750 -  - Bluetools
Greensboro, NC, USA
005-9750
005-9750
Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750 90 Degree Aircraft Drill is designed to insure precision holes for critical application. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head. .33 HP 2800 RPM Spindle: 1/4"-28 female thread Head height 1 1/16", Width: .67" Uses 1/4-28 threaded drill bits Rear exhaust Length 9-3/4" Weight: 1.6 lbs. perfect for tight spaces Imported Call BlueTools at 336-282-2020 to order your Taylor T-9750 90 Degree Aircraft Drill today!

Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750 90 Degree Aircraft Drill is designed to insure precision holes for critical application. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting in the angle head.

  • .33 HP
  • 2800 RPM
  • Spindle: 1/4"-28 female thread
  • Head height 1 1/16", Width: .67"
  • Uses 1/4-28 threaded drill bits
  • Rear exhaust
  • Length 9-3/4"
  • Weight: 1.6 lbs.
  • perfect for tight spaces
  • Imported

Call BlueTools at 336-282-2020 to order your Taylor T-9750 90 Degree Aircraft Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-9750
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
18Volt ONE+ 1/2
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 3.65 lbs (1.66 kg)
View Details
18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit - DC720KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 0726-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details