Bluetools 005-7888

Description
The Taylor pneumatic mini palm drill, T-7888, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 2800 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888 Mini Palm Drill today!
Description
The Taylor pneumatic mini palm drill, T-7888, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 2800 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888 Mini Palm Drill today!

Suppliers

Company
Product
Description
Supplier Links
005-7888 -  - Bluetools
Greensboro, NC, USA
005-7888
005-7888
The Taylor pneumatic mini palm drill, T-7888, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger. 0.30 HP 2800 RPM 1/4" chuck and key Length: 6" Weight: 1.25 lbs. Rear Exhaust Call BlueTools at 1-336-282-2020 to order a Taylor T-7888 Mini Palm Drill today!

The Taylor pneumatic mini palm drill, T-7888, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888, fits in the palm of your hand, is especially well suited for aircraft maintenance work. One of Taylor's most popular drills, this mini palm drill comes standard with an ergonomic comfort grip, Jacobs 1/4" chuck, and teasing trigger.

  • 0.30 HP
  • 2800 RPM
  • 1/4" chuck and key
  • Length: 6"
  • Weight: 1.25 lbs.
  • Rear Exhaust

Call BlueTools at 1-336-282-2020 to order a Taylor T-7888 Mini Palm Drill today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Hand Drills
Product Name 005-7888
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288823 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
LXPH01Z - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill (Tool Only) - LXPH01Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Pneumatic Drill, Pistolgrip - DP 060-037ZP3/8“ - DP 060-060ZP3/8“ - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0315 to 0.3937 inch (0.8000 to 10 mm)
View Details
1" L-Shape SDS Rotary Hammer Kit - D25313K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 11.5 inch (292 mm)
View Details