Durex Industries Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum... | |
| Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the... | |
| Durex Industries introduces a mini coil heater with a unique clamping band which allows the heating element to maintain full clamping force at elevated temperatures. Unlike conventional cam-locking designs, this... | |
| Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant... | |
| Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are... | |
| Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and... | |
| Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath... | |
| The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm... |