Durex Industries A5 Termination Coil Heater KH1454

Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.
Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Suppliers

Company
Product
Description
Supplier Links
A5 Termination Coil Heater - KH1454 - Durex Industries
Cary, IL, USA
A5 Termination Coil Heater
KH1454
A5 Termination Coil Heater KH1454
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance.
Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs.
Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number KH1454
Product Name A5 Termination Coil Heater
Heater Type Cable or Coil Heater
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2120B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MTH Type - MTH(W)-1130M(B)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details