Durex Industries Screw Plug Immersion Heater MS202N-J40DN-100C

Description
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .
Description
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion Heater - MS202N-J40DN-100C - Durex Industries
Cary, IL, USA
Screw Plug Immersion Heater
MS202N-J40DN-100C
Screw Plug Immersion Heater MS202N-J40DN-100C
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal.
These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available.
In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number MS202N-J40DN-100C
Product Name Screw Plug Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 10.00 kW (34.12 MBH)
Sleeve (Sheath) Material Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2995736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.03 kW (0.0853 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details