Durex Industries Standard Pedestal Heater PH300-BA

Description
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.
Description
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

Suppliers

Company
Product
Description
Supplier Links
Standard Pedestal Heater - PH300-BA - Durex Industries
Cary, IL, USA
Standard Pedestal Heater
PH300-BA
Standard Pedestal Heater PH300-BA
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters.
They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number PH300-BA
Product Name Standard Pedestal Heater
Heater Type Specialty Industrial Heaters; Pedestal Heater; Cartridge Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 2.50 kW (8.53 MBH)
Sleeve (Sheath) Material Aluminum; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 7662567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 94.13 SCFM (160 m³/hr)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details