Durex Industries Standard Pedestal Heater PH200-BA

Description
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.
Description
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

Suppliers

Company
Product
Description
Supplier Links
Standard Pedestal Heater - PH200-BA - Durex Industries
Cary, IL, USA
Standard Pedestal Heater
PH200-BA
Standard Pedestal Heater PH200-BA
The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters. They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling and mold design associated with new design custom heaters.
They are ideal for research and development, rapid prototypes, and emergency repair requirements. A variety of options can be incorporated into the final cast-in product to customize the design for specific application requirements. These include a hard-anodized surface, lift pin holes, vacuum channels, and several electrical termination styles.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number PH200-BA
Product Name Standard Pedestal Heater
Heater Type Specialty Industrial Heaters; Pedestal Heater; Cartridge Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 1.25 kW (4.26 MBH)
Sleeve (Sheath) Material Aluminum; Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details