Durex Industries Flange Immersion Heater MFPR-N33OA-120C**N

Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.
Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Suppliers

Company
Product
Description
Supplier Links
Flange Immersion Heater - MFPR-N33OA-120C**N - Durex Industries
Cary, IL, USA
Flange Immersion Heater
MFPR-N33OA-120C**N
Flange Immersion Heater MFPR-N33OA-120C**N
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels.
Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design.
A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control.
Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number MFPR-N33OA-120C**N
Product Name Flange Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 0.01 kW (0.0409 MBH)
Sleeve (Sheath) Material Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details