Durex Industries A5 Termination Coil Heater KH1441

Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.
Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Suppliers

Company
Product
Description
Supplier Links
A5 Termination Coil Heater - KH1441 - Durex Industries
Cary, IL, USA
A5 Termination Coil Heater
KH1441
A5 Termination Coil Heater KH1441
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance.
Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs.
Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number KH1441
Product Name A5 Termination Coil Heater
Heater Type Cable or Coil Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HG 140 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.15 kW (0.0512 to 0.5118 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2040B(M)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.45 kW (1.54 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details