Durex Industries Screw Plug Immersion Heater MS2D1B-A76DN-5000

Description
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .
Description
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion Heater - MS2D1B-A76DN-5000 - Durex Industries
Cary, IL, USA
Screw Plug Immersion Heater
MS2D1B-A76DN-5000
Screw Plug Immersion Heater MS2D1B-A76DN-5000
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available. In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the screw plug fitting for a liquid tight seal.
These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion resistance are available.
In addition, these heaters can be provided with integral thermowells for thermostats or electronic temperature controls .

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number MS2D1B-A76DN-5000
Product Name Screw Plug Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 5.00 kW (17.06 MBH)
Sleeve (Sheath) Material Steel; Carpenter, Monel, Inconel, Hastelloy, Ti
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 125/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details