Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction.
Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.
| Durex Industries | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | WP-FTE |
| Product Name | Ceramic Electric Heater |
| Maximum Operating (Sheath) Temperature | 1346 F (730 C) |