Durex Industries Standard Bake Platen BP300

Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.
Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Bake Platen - BP300 - Durex Industries
Cary, IL, USA
Standard Bake Platen
BP300
Standard Bake Platen BP300
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications.
The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number BP300
Product Name Standard Bake Platen
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 2.50 kW (8.53 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
?Quartz 1- and 3-Tube Style Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 220 F (82.22 to 104 C)
Heating Capacity 0.50 to 30.00 kW (1.71 to 102 MBH)
View Details