Durex Industries 3/4" MAGNUM™ Cartridge Heater DSW-RM040S1-05005

Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications
Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Suppliers

Company
Product
Description
Supplier Links
3/4
Cary, IL, USA
3/4" MAGNUM™ Cartridge Heater
DSW-RM040S1-05005
3/4" MAGNUM™ Cartridge Heater DSW-RM040S1-05005
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost.
Features

  • UL/CUL Component Recognition Available
  • Rugged Dependable Heat Source
  • Temperatures up to 1500°F (820°C)
  • Many Diameters Offered as Standard
  • Metric Sizes also Available
  • Highly Compacted Unit Which Resists Shock and Vibration
  • Alloy Sheath for High Corrosion Resistance
  • Custom Manufactured to Speci fications
Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number DSW-RM040S1-05005
Product Name 3/4" MAGNUM™ Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Applications OEM / Custom
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
Tempco-Pak Cable Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Heating Cables; Cable or Coil Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Sleeve (Sheath) Material Stainless Steel; Inconel® 600
View Details