Durex Industries A5 Termination Coil Heater KH1432

Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.
Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Suppliers

Company
Product
Description
Supplier Links
A5 Termination Coil Heater - KH1432 - Durex Industries
Cary, IL, USA
A5 Termination Coil Heater
KH1432
A5 Termination Coil Heater KH1432
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance.
Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs.
Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number KH1432
Product Name A5 Termination Coil Heater
Heater Type Cable or Coil Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Insulation Options Ceramic; Mica
Applications Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details