Durex Industries 3/8" MAGNUM™ Cartridge Heater DSW-RF090S1-10005

Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications
Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Suppliers

Company
Product
Description
Supplier Links
3/8
Cary, IL, USA
3/8" MAGNUM™ Cartridge Heater
DSW-RF090S1-10005
3/8" MAGNUM™ Cartridge Heater DSW-RF090S1-10005
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost.
Features

  • UL/CUL Component Recognition Available
  • Rugged Dependable Heat Source
  • Temperatures up to 1500°F (820°C)
  • Many Diameters Offered as Standard
  • Metric Sizes also Available
  • Highly Compacted Unit Which Resists Shock and Vibration
  • Alloy Sheath for High Corrosion Resistance
  • Custom Manufactured to Speci fications
Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number DSW-RF090S1-10005
Product Name 3/8" MAGNUM™ Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 1.00 kW (3.41 MBH)
Sleeve (Sheath) Material Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Superwatt®  High Watt Density Cartridge Heater - HS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.03 to 5.00 kW (0.0853 to 17.06 MBH)
View Details
Heating Elements - 2995938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.07 kW (0.2388 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-1060B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.70 kW (2.39 MBH)
AC Voltage Required 120 volts
View Details