Durex Industries 1/2" MAGNUM™ Cartridge Heater DSW-RH02HS1-02005

Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications
Description
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Suppliers

Company
Product
Description
Supplier Links
1/2
Cary, IL, USA
1/2" MAGNUM™ Cartridge Heater
DSW-RH02HS1-02005
1/2" MAGNUM™ Cartridge Heater DSW-RH02HS1-02005
Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost. Features UL/CUL Component Recognition Available Rugged Dependable Heat Source Temperatures up to 1500°F (820°C) Many Diameters Offered as Standard Metric Sizes also Available Highly Compacted Unit Which Resists Shock and Vibration Alloy Sheath for High Corrosion Resistance Custom Manufactured to Speci fications

Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high density, high temperatures, and long service life are critical to reduce downtime and minimize cost.
Features

  • UL/CUL Component Recognition Available
  • Rugged Dependable Heat Source
  • Temperatures up to 1500°F (820°C)
  • Many Diameters Offered as Standard
  • Metric Sizes also Available
  • Highly Compacted Unit Which Resists Shock and Vibration
  • Alloy Sheath for High Corrosion Resistance
  • Custom Manufactured to Speci fications
Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number DSW-RH02HS1-02005
Product Name 1/2" MAGNUM™ Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Alloy
Unlock Full Specs
to access all available technical data

Similar Products

2.5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2025B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details