Durex Industries A5 Termination Coil Heater KH1170

Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.
Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Suppliers

Company
Product
Description
Supplier Links
A5 Termination Coil Heater - KH1170 - Durex Industries
Cary, IL, USA
A5 Termination Coil Heater
KH1170
A5 Termination Coil Heater KH1170
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance.
Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs.
Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number KH1170
Product Name A5 Termination Coil Heater
Heater Type Cable or Coil Heater
Unlock Full Specs
to access all available technical data

Similar Products

In-Line Forced Air Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1000 to 1400 F (538 to 760 C)
Heating Capacity 0.33 to 0.60 kW (1.11 to 2.05 MBH)
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Air Duct Heaters - DF, DI Series - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
Phase Single Phase AC Voltage
View Details