Durex Industries Standard Chill Platen CP200

Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.
Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Chill Platen - CP200 - Durex Industries
Cary, IL, USA
Standard Chill Platen
CP200
Standard Chill Platen CP200
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications.
The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number CP200
Product Name Standard Chill Platen
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 1.25 kW (4.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Immersion Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Water Heaters; Cartridge Heater
Sleeve (Sheath) Material Incoloy®
AC Voltage Required 120 to 480 volts
View Details