Durex Industries Ceramic Electric Heater WP-QCE

Description
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.
Description
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Electric Heater - WP-QCE - Durex Industries
Cary, IL, USA
Ceramic Electric Heater
WP-QCE
Ceramic Electric Heater WP-QCE
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction.
Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number WP-QCE
Product Name Ceramic Electric Heater
Maximum Operating (Sheath) Temperature 1346 F (730 C)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 125/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details