Durex Industries Ceramic Electric Heater WP-SFSE

Description
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.
Description
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Electric Heater - WP-SFSE - Durex Industries
Cary, IL, USA
Ceramic Electric Heater
WP-SFSE
Ceramic Electric Heater WP-SFSE
Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying, foodservice, packaging and OEM oven construction.
Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical contamination. These heaters provide a temperature range from 300°C-730°C (572°F-1346°F), producing an IR wavelength from 2-10 microns.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number WP-SFSE
Product Name Ceramic Electric Heater
Maximum Operating (Sheath) Temperature 1346 F (730 C)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?3-Tube Vertical Stack L-Shape Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details
High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers