Durex Industries Flange Immersion Heater MFPR-N72MD-175K83N

Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.
Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Suppliers

Company
Product
Description
Supplier Links
Flange Immersion Heater - MFPR-N72MD-175K83N - Durex Industries
Cary, IL, USA
Flange Immersion Heater
MFPR-N72MD-175K83N
Flange Immersion Heater MFPR-N72MD-175K83N
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels.
Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design.
A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control.
Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number MFPR-N72MD-175K83N
Product Name Flange Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 0.17 kW (0.5971 MBH)
Sleeve (Sheath) Material Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1080M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details