Durex Industries Datasheets for Coil Heaters
Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable.
Coil Heaters: Learn more
| Product Name | Notes |
|---|---|
| Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the... | |
| Durex Industries introduces a mini coil heater with a unique clamping band which allows the heating element to maintain full clamping force at elevated temperatures. Unlike conventional cam-locking designs, this... |