Durex Industries Standard Bake Platen BP200

Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.
Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Bake Platen - BP200 - Durex Industries
Cary, IL, USA
Standard Bake Platen
BP200
Standard Bake Platen BP200
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications.
The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number BP200
Product Name Standard Bake Platen
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 1.25 kW (4.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details