Durex Industries Standard Chill Platen CP300

Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.
Description
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Chill Platen - CP300 - Durex Industries
Cary, IL, USA
Standard Chill Platen
CP300
Standard Chill Platen CP300
Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications. The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be designed with integral cooling tubes or as stand alone cooling platens for chilling applications.
The working surface of the cast in platens can be supplied with various machined finishes. Durex can also provide a ground surface for stringent flat surface requirements.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number CP300
Product Name Standard Chill Platen
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 752 F (400 C)
Heating Capacity 2.50 kW (8.53 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01622.0-03 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 329 F (165 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
2 suppliers
Line Frequency System for Shrink Fitting - IROSS™ - Inductotherm Group
Specs
Applications Shrink Fitting
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details