Durex Industries Flange Immersion Heater MF10N-E33DN-450C

Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.
Description
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Suppliers

Company
Product
Description
Supplier Links
Flange Immersion Heater - MF10N-E33DN-450C - Durex Industries
Cary, IL, USA
Flange Immersion Heater
MF10N-E33DN-450C
Flange Immersion Heater MF10N-E33DN-450C
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design. A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control. Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels.
Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that additional heating elements can be added to this design.
A variety of ANSI flange sizes ranging from 3” to 14” are available with pressure ratings of 150 lb., 300 lb., and 600lb. Depending on the application requirements, an integral thermowell can be supplied for thermostat or electronic temperature control.
Standard enclosures are NEMA 1 for general purpose applications. Other enclosure options include NEMA 4 for moisture resistance and NEMA 7 for explosion resistance. Any of the enclosure selections can include a single or double pole thermostat.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number MF10N-E33DN-450C
Product Name Flange Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 0.04 kW (0.1535 MBH)
Sleeve (Sheath) Material Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
Applications Gases/Vapors; Lightweight Oils & Degreasing Solutions; Caustic Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
26 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1XXXM(B)-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Air Process Heater - AH Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1000 F (538 C)
Maximum Air Flow 1 to 50 SCFM (1.7 to 84.99 m³/hr)
View Details