Durex Industries A5 Termination Coil Heater KH1452

Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.
Description
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Suppliers

Company
Product
Description
Supplier Links
A5 Termination Coil Heater - KH1452 - Durex Industries
Cary, IL, USA
A5 Termination Coil Heater
KH1452
A5 Termination Coil Heater KH1452
Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Durex coil heaters feature continuous operating temperatures up to 1200°F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance.
Optional internal thermocouples may be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs.
Fiberglass overbraid flex heater cable and fiberglass encapsulated leadwires, in rectangular or round sheath designs, are provided.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Electric Heaters
Product Number KH1452
Product Name A5 Termination Coil Heater
Heater Type Cable or Coil Heater
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Constant Watt Heating Cable - FP™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 150 F (-60 to 65.56 C)
Sleeve (Sheath) Material Teflon®
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details