Qualtek Electronics Corp. 3:1 Medium Wall, CATV Network Polyolefin Tubing QSTV-45/13-01-QB48IN-2

Description
Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Application s QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the hot melt adhesive provides sealing against water and moisture. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Description
Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Application s QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the hot melt adhesive provides sealing against water and moisture. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QSTV-45/13-01-QB48IN-2 is an adhesive-lined, medium-wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for protecting CATV splices and connectors. It has an as-supplied inside diameter of 45 mm and a recovered inside diameter of 13.0 mm with a minimum wall thickness of 2.4 mm, supplied in 48-inch lengths. Operating temperature ranges from -55°C to +110°C, with full recovery at 120°C. The tubing is black, RoHS compliant, and provides water and moisture sealing through a hot melt adhesive. Dielectric strength exceeds 20 kV/mm, and tensile strength is greater than 15 MPa. Longitudinal shrinkage is between 0% and -10%, and it passes copper stability and cold bend tests at -55°C.

Datasheet Summary
Powered by GS/AI

QSTV-45/13-01-QB48IN-2 is an adhesive-lined, medium-wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for protecting CATV splices and connectors. It has an as-supplied inside diameter of 45 mm and a recovered inside diameter of 13.0 mm with a minimum wall thickness of 2.4 mm, supplied in 48-inch lengths. Operating temperature ranges from -55°C to +110°C, with full recovery at 120°C. The tubing is black, RoHS compliant, and provides water and moisture sealing through a hot melt adhesive. Dielectric strength exceeds 20 kV/mm, and tensile strength is greater than 15 MPa. Longitudinal shrinkage is between 0% and -10%, and it passes copper stability and cold bend tests at -55°C.

Suppliers

Company
Product
Description
Supplier Links
3:1 Medium Wall, CATV Network Polyolefin Tubing - QSTV-45/13-01-QB48IN-2 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Medium Wall, CATV Network Polyolefin Tubing
QSTV-45/13-01-QB48IN-2
3:1 Medium Wall, CATV Network Polyolefin Tubing QSTV-45/13-01-QB48IN-2
Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Application s QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the hot melt adhesive provides sealing against water and moisture. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Full recovery temperature: 120°C Standard color: Black RoHS Compliant

Medium Wall, Polyolefin Tubing for CATV Network
3:1 Shrink Ratio
Features/Applications
QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry. The heat shrinkable jacket provides effective mechanical protection and the hot melt adhesive provides sealing against water and moisture.
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 120°C
Full recovery temperature: 120°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QSTV-45/13-01-QB48IN-2
Product Name 3:1 Medium Wall, CATV Network Polyolefin Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-30MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 1/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 1.6 mm - 70133146 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details