Qualtek Electronics Corp. Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive QSCT-75/22-01-QB1000MM

Description
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Description
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QSCT-75/22-01-QB1000MM is a semi-conductive heat shrinkable tubing for use up to 36kV in power cable accessories, without adhesive. It is manufactured from radiation cross-linked polyolefin, with an as-supplied inside diameter of 75mm, recovered inside diameter of 22mm, and a minimum wall thickness of 2.5mm in a round profile. Operating temperature range is -45°C to +105°C, with a minimum shrink temperature of 100°C and full recovery at 120°C. Standard color is black, and it is RoHS compliant. Tensile strength exceeds 14 MPa, elongation at break exceeds 300%, and volume resistance is less than 10⁴ Ω·cm. Longitudinal shrinkage is 0% to 5%, and eccentricity is less than 30%.

Datasheet Summary
Powered by GS/AI

QSCT-75/22-01-QB1000MM is a semi-conductive heat shrinkable tubing for use up to 36kV in power cable accessories, without adhesive. It is manufactured from radiation cross-linked polyolefin, with an as-supplied inside diameter of 75mm, recovered inside diameter of 22mm, and a minimum wall thickness of 2.5mm in a round profile. Operating temperature range is -45°C to +105°C, with a minimum shrink temperature of 100°C and full recovery at 120°C. Standard color is black, and it is RoHS compliant. Tensile strength exceeds 14 MPa, elongation at break exceeds 300%, and volume resistance is less than 10⁴ Ω·cm. Longitudinal shrinkage is 0% to 5%, and eccentricity is less than 30%.

Suppliers

Company
Product
Description
Supplier Links
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive - QSCT-75/22-01-QB1000MM - Qualtek Electronics Corp.
Mentor, OH, United States
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive
QSCT-75/22-01-QB1000MM
Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive QSCT-75/22-01-QB1000MM
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors. Operating temperature: -45°C to +105°C Minimum shrink temperature: 100°C Full Recovery Temperature: 120°C Standard color: Black RoHS Compliant

Semi-Conductive Heat Shrinkable Tubing
For use up to 36kV
Without Adhesive
Features/Applications
QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors.
Operating temperature: -45°C to +105°C
Minimum shrink temperature: 100°C
Full Recovery Temperature: 120°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QSCT-75/22-01-QB1000MM
Product Name Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Tubing 1/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 6.4 mm - 70133161 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details