QRA3 heavy wall, adhesive-lined polyolefin heat shrink tubing with a 3:1 shrink ratio is designed for waterproofing and sealing light cable and wire harnesses, encapsulating and protecting connector components. It operates from -55°C to +110°C with a full recovery temperature of 120°C, offers high electrical insulation, UV resistance, and is RoHS compliant. The tubing has a recovered diameter of 36 mm and length of 130 mm, with a wall thickness of 4.3 mm in flat configuration, supplied in quantities of 10 per pack.
Heavy Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QRA3 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QRA3-130/36-01-QB48IN-10 |
| Product Name | 3:1 Heavy Wall, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |