QSEC heat shrinkable cable end caps are designed to provide a watertight seal for power and control cables with PVC, lead, or XLPE sheaths, protecting against oxidation, ozone, and UV radiation. They feature a spiral adhesive coating and operate within a temperature range of -55°C to +110°C at 1000V, with a minimum shrink temperature of 120°C. RoHS compliant, they are available in multiple sizes to accommodate cable diameters from 4 mm to 200 mm, with recovered diameters ranging from 12 mm to 200 mm and lengths up to 160 mm. Dielectric strength exceeds 15 kV/mm and volume resistance is greater than 10^14 Ω·cm. Tensile strength is greater than 14 MPa with elongation at break exceeding 400%.
Heat Shrinkable cable End Caps, 1000V with Spiral Adhesive Coating
Features/Application
QSEC offers an economical means of sealing the ends of power and control cables to ensure a watertight seal. The internal surface of the end caps has a layer of spiral coated hot melt adhesive, which retains its flexible properties after recovery. Recommended for use both in open air and on underground power distribution cables with PVC, lead or XLPE sheaths. Protects against oxidation, ozone, UV radiation, etc.
Operating temperature: -55°C to +110°C, 1000V
Minimum shrink temperature: 120°C
RoHS Compliant
Protection against oxidation,
ozone & UV radiation
Easy to fit on cable end
Ensures seal
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QSEC |
| Product Name | 1000V Heat Shrinkable Cable End Caps with Spiral Adhesive Coating |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |