Qualtek Electronics Corp. Silicone Resin Coated Fiberglass Sleeving, Up to 200°C, MIL-I-3190/5 QRS-200

Description
QRS-200 Silicone Resin Coated Fiberglass Sleeving Superior moisture, heat and radiation resistance Good low temperature properties NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3 Operating temperature: -56°C to +200°C Meets: MIL-I-3190/5 (Grade A)
Request a Quote Datasheet
Description
QRS-200 Silicone Resin Coated Fiberglass Sleeving Superior moisture, heat and radiation resistance Good low temperature properties NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3 Operating temperature: -56°C to +200°C Meets: MIL-I-3190/5 (Grade A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Resin Coated Fiberglass Sleeving, Up to 200°C, MIL-I-3190/5 - QRS-200 - Qualtek Electronics Corp.
Mentor, OH, United States
Silicone Resin Coated Fiberglass Sleeving, Up to 200°C, MIL-I-3190/5
QRS-200
Silicone Resin Coated Fiberglass Sleeving, Up to 200°C, MIL-I-3190/5 QRS-200
QRS-200 Silicone Resin Coated Fiberglass Sleeving Superior moisture, heat and radiation resistance Good low temperature properties NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3 Operating temperature: -56°C to +200°C Meets: MIL-I-3190/5 (Grade A)

QRS-200 Silicone Resin Coated Fiberglass Sleeving
Superior moisture, heat and radiation resistance
Good low temperature properties
NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3
Operating temperature: -56°C to +200°C
Meets: MIL-I-3190/5 (Grade A)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QRS-200
Product Name Silicone Resin Coated Fiberglass Sleeving, Up to 200°C, MIL-I-3190/5
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers