Semi-conductive heat shrinkable tubing for up to 36kV applications, manufactured from radiation-cross-link
Semi-Conductive Heat Shrinkable Tubing
For use up to 36kV
Without Adhesive
Features/Application
QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed chemical formulation makes the tubing provide effective insulation screen on the high voltage cable connectors.
Operating temperature: -45°C to +105°C
Minimum shrink temperature: 100°C
Full Recovery Temperature: 120°C
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QSCT-55/16-01-QB1000MM |
| Product Name | Up to 36kV Semi-Conductive Heat Shrinkable Tubing without Adhesive |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |