Qualtek Electronics Corp. Heat Shrinkable Stress Control Tubing 11kV, 24kV QSC-100-55/21-01-SS15M

Description
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote
Description
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrinkable stress control tubing for 11kV and 24kV power cable accessories, with a 2:1 shrink ratio, made from radiation cross-linked polymeric material. The QSC-100 series has an operating temperature range of -45°C to +100°C, minimum shrink temperature of 100°C, and full recovery temperature of 130°C. Standard color is black and the product is RoHS compliant. The QSC-100-55/21 variant has an as-supplied inside diameter of 55mm, recovered inside diameter of 21mm, minimum wall thickness of 2.4mm, and is supplied in flat spools of 15m continuous length.

Datasheet Summary
Powered by GS/AI

Heat shrinkable stress control tubing for 11kV and 24kV power cable accessories, with a 2:1 shrink ratio, made from radiation cross-linked polymeric material. The QSC-100 series has an operating temperature range of -45°C to +100°C, minimum shrink temperature of 100°C, and full recovery temperature of 130°C. Standard color is black and the product is RoHS compliant. The QSC-100-55/21 variant has an as-supplied inside diameter of 55mm, recovered inside diameter of 21mm, minimum wall thickness of 2.4mm, and is supplied in flat spools of 15m continuous length.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrinkable Stress Control Tubing 11kV, 24kV - QSC-100-55/21-01-SS15M - Qualtek Electronics Corp.
Mentor, OH, United States
Heat Shrinkable Stress Control Tubing 11kV, 24kV
QSC-100-55/21-01-SS15M
Heat Shrinkable Stress Control Tubing 11kV, 24kV QSC-100-55/21-01-SS15M
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant

Heat Shrinkable Stress Control Tubing
For use with 11kV, 24kV Power Cable Accessories
2:1 Shrink Ratio
Features/Applications
QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories.
Operating temperature: -45°C to +100°C
Minimum shrink temperature: 100°C
Full recovery temperature: 130°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QSC-100-55/21-01-SS15M
Product Name Heat Shrinkable Stress Control Tubing 11kV, 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-50MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details