Qualtek Electronics Corp. 3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing QRA2-33/8-01-QB48IN-20

Description
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote
Description
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QRA2 is medium-wall, adhesive-lined polyolefin heat shrink tubing with a 3:1 shrink ratio, designed to waterproof and protect light cable and wire harnesses by encapsulating connector components. It operates from -55°C to +110°C, has a full recovery temperature of 120°C, and provides high electrical insulation and UV resistance. The tubing is RoHS compliant and available in black or red. The QRA2-33/8 variant has an as-supplied inner diameter of 8 mm, a recovered inner diameter of 33 mm, a wall thickness of 2.5 mm, and is supplied in 48-inch lengths in packs of 15. The product is round in cross-section.

Datasheet Summary
Powered by GS/AI

QRA2 is medium-wall, adhesive-lined polyolefin heat shrink tubing with a 3:1 shrink ratio, designed to waterproof and protect light cable and wire harnesses by encapsulating connector components. It operates from -55°C to +110°C, has a full recovery temperature of 120°C, and provides high electrical insulation and UV resistance. The tubing is RoHS compliant and available in black or red. The QRA2-33/8 variant has an as-supplied inner diameter of 8 mm, a recovered inner diameter of 33 mm, a wall thickness of 2.5 mm, and is supplied in 48-inch lengths in packs of 15. The product is round in cross-section.

Suppliers

Company
Product
Description
Supplier Links
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing - QRA2-33/8-01-QB48IN-20 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing
QRA2-33/8-01-QB48IN-20
3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing QRA2-33/8-01-QB48IN-20
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt

Medium Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components and encapsulates and seals components within the tubing.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QRA2-33/8-01-QB48IN-20
Product Name 3:1 Medium Wall, Adhesive Lined Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers