Qualtek Electronics Corp. Fluoroelastomer Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/7 QVS-220

Description
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7 (Grade A)
Request a Quote Datasheet
Description
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7 (Grade A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoroelastomer Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/7 - QVS-220 - Qualtek Electronics Corp.
Mentor, OH, United States
Fluoroelastomer Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/7
QVS-220
Fluoroelastomer Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/7 QVS-220
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7 (Grade A)

QVS-220 Fluoroelastomer Coated Fiberglass Sleeving
Excellent abrasion and cut-through resistance
Resistant to solvents, both aromatic and aliphatic
NEMA Grade A(7000V), B-1(4000V), and C-1(2500V)
Operating temperature: -70°C to +220°C
Meets: MIL-I-3190/7 (Grade A)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QVS-220
Product Name Fluoroelastomer Coated Fiberglass Sleeving, Up to 220°C, MIL-I-3190/7
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details