Qualtek Electronics Corp. Heat Shrinkable Stress Control Tubing 11kV, 24kV QSC-100-26/10-01-SS30M

Description
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote
Description
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrinkable stress control tubing for 11kV and 24kV power cable accessories, with a 2:1 shrink ratio, made from radiation-cross-linked polymeric material. As supplied, it has an inside diameter of 26 mm, a recovered inside diameter of 10 mm, and a minimum wall thickness of 2.1 mm, supplied in a flat spool of 30 m length. Operating temperature ranges from -45°C to +100°C. Minimum shrink temperature is 100°C, with full recovery at 130°C. Standard color is black. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Heat shrinkable stress control tubing for 11kV and 24kV power cable accessories, with a 2:1 shrink ratio, made from radiation-cross-linked polymeric material. As supplied, it has an inside diameter of 26 mm, a recovered inside diameter of 10 mm, and a minimum wall thickness of 2.1 mm, supplied in a flat spool of 30 m length. Operating temperature ranges from -45°C to +100°C. Minimum shrink temperature is 100°C, with full recovery at 130°C. Standard color is black. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrinkable Stress Control Tubing 11kV, 24kV - QSC-100-26/10-01-SS30M - Qualtek Electronics Corp.
Mentor, OH, United States
Heat Shrinkable Stress Control Tubing 11kV, 24kV
QSC-100-26/10-01-SS30M
Heat Shrinkable Stress Control Tubing 11kV, 24kV QSC-100-26/10-01-SS30M
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories. Operating temperature: -45°C to +100°C Minimum shrink temperature: 100°C Full recovery temperature: 130°C Standard color: Black RoHS Compliant

Heat Shrinkable Stress Control Tubing
For use with 11kV, 24kV Power Cable Accessories
2:1 Shrink Ratio
Features/Applications
QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical formulation and carefully controlled manufacture technology makes the tube effectively control the high electrical stress present at insulation screen termination and joints of power cables. QSC-100 is for 11kV and 24kV power cable accessories.
Operating temperature: -45°C to +100°C
Minimum shrink temperature: 100°C
Full recovery temperature: 130°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QSC-100-26/10-01-SS30M
Product Name Heat Shrinkable Stress Control Tubing 11kV, 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB6IN-33 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details